Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 30mm |
External Width - Metric | 130mm |
External Depth - Metric | 100mm |
IP Rating | - |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.18" |
External Width - Imperial | 5.12" |
External Depth - Imperial | 3.94" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Flammability Rating | UL 94-V0 |
Operating Temperature Max | 75°C |
Operating Temperature Min | -40°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Enclosure, Desktop Case, With Pcb Fixing Screws, Instrument, 30 Mm, 130 Mm, 100 Mm Rohs Compliant: Yes |Multicomp Pro MCRM2015S | Newark Electronics |
CASE, DESKTOP, ABS, 30X130X100MM | element14 |
Where can I find additional details, specifications and documents for a MCRM2015S?
Additional datasheets, footprints and schematics for MCRM2015S are listed on our Part Details page. You can also find images and similar parts to MCRM2015S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRM2015S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRM2015S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRM2015S fall under?
The MCRM2015S is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MCRM2015S when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRM2015S you can contact the distributor directly for product support, shipping queries etc.
Is the MCRM2015S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRM2015S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCRM2015S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRM2015S often in real-time on the comparison pages.
What if I can't find stock of MCRM2015S?
You can fill out our help required form which you can use to request a quote for MCRM2015S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.