Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 200mm |
External Width - Metric | 150mm |
External Depth - Metric | 70mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 7.87" |
External Width - Imperial | 5.91" |
External Depth - Imperial | 2.76" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Flammability Rating | UL94V0 |
Operating Temperature Max | 75°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a MCRL6655-F?
Additional datasheets, footprints and schematics for MCRL6655-F are listed on our Part Details page. You can also find images and similar parts to MCRL6655-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRL6655-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRL6655-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRL6655-F fall under?
The MCRL6655-F is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MCRL6655-F when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRL6655-F you can contact the distributor directly for product support, shipping queries etc.
Is the MCRL6655-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRL6655-F have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for MCRL6655-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRL6655-F often in real-time on the comparison pages.
What if I can't find stock of MCRL6655-F?
You can fill out our help required form which you can use to request a quote for MCRL6655-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.