Status: | Unknown |
---|---|
Series: | MCRK Series |
RoHS: | Unknown |
Prices starting from US$2.39
Product Range | MCRK Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 12Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Push-Pull |
Connector Body Material | PPS (Polyphenylene Sulphide) Body |
Connector Body Plating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold |
SVHC | No SVHC (15-Jan-2018) |
Field Termination Kit, Ip67, Rcpt, 12Pos Rohs Compliant: Yes |Samtec MCRK-8-S | Newark Electronics |
FIELD TERMINATION KIT, IP67, RCPT, 12POS | element14 |
Conn Field Termination Kit SKT 12 POS ST | Avnet America |
Standard Circular Connector AccliMate Mini Push-Pull Panel Field Termination Kit | Sager |
Where can I find additional details, specifications and documents for a MCRK-8-S?
Additional datasheets, footprints and schematics for MCRK-8-S are listed on our Part Details page. You can also find images and similar parts to MCRK-8-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRK-8-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRK-8-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRK-8-S fall under?
The MCRK-8-S is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to MCRK-8-S when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRK-8-S you can contact the distributor directly for product support, shipping queries etc.
Is the MCRK-8-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRK-8-S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for MCRK-8-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRK-8-S often in real-time on the comparison pages.
What if I can't find stock of MCRK-8-S?
You can fill out our help required form which you can use to request a quote for MCRK-8-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.