Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 3300µF |
---|---|
Voltage Rating | 35V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 18mm |
Lead Spacing | 7.5mm |
Height | 36mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 36mm |
Lead Diameter | 0.8mm |
Operating Temperature Range | -40°C to +105°C |
Ripple Current AC | 1650mA |
CAP, 3300µF, 35V, 20% | element14 |
Where can I find additional details, specifications and documents for a MCRH35V338M18X36?
Additional datasheets, footprints and schematics for MCRH35V338M18X36 are listed on our Part Details page. You can also find images and similar parts to MCRH35V338M18X36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRH35V338M18X36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRH35V338M18X36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRH35V338M18X36 fall under?
The MCRH35V338M18X36 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCRH35V338M18X36 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRH35V338M18X36 you can contact the distributor directly for product support, shipping queries etc.
Is the MCRH35V338M18X36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRH35V338M18X36 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCRH35V338M18X36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRH35V338M18X36 often in real-time on the comparison pages.
What if I can't find stock of MCRH35V338M18X36?
You can fill out our help required form which you can use to request a quote for MCRH35V338M18X36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.