Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 120mm |
External Width - Metric | 70mm |
External Depth - Metric | 25mm |
IP Rating | - |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 0.98" |
External Width - Imperial | 4.72" |
External Depth - Imperial | 1.26" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Flammability Rating | UL 94-V0 |
Operating Temperature Max | 75°C |
Operating Temperature Min | -40°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 119.9mm |
External Width - Metric | 70mm |
External Depth - Metric | 25mm |
Body Color | Grey |
RoHS Compliant | Yes |
Enclosure, Hand Held, Abs, Grey | Newark Electronics |
BOX, ABS, 120X70X25MM | element14 |
Where can I find additional details, specifications and documents for a MCRH3135?
Additional datasheets, footprints and schematics for MCRH3135 are listed on our Part Details page. You can also find images and similar parts to MCRH3135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRH3135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRH3135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRH3135 fall under?
The MCRH3135 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MCRH3135 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRH3135 you can contact the distributor directly for product support, shipping queries etc.
Is the MCRH3135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRH3135 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCRH3135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRH3135 often in real-time on the comparison pages.
What if I can't find stock of MCRH3135?
You can fill out our help required form which you can use to request a quote for MCRH3135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.