Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$105.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$105.29
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Multi-coloured |
Wire Gauge | - |
Conductor Area CSA | 0.22mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Voltage Rating | 1kV |
Conductor Material | Copper |
External Diameter | 1.2mm |
Approval Specification | - |
Product Range | - |
Current Rating | 1.4A |
Standard | DEF61-12(Part 6) Type 2 BS4808 Part 2 |
WIRE KIT, 7/0.2MM, 100M | Farnell |
Where can I find additional details, specifications and documents for a MCREEL KIT7/0.2 100M?
Additional datasheets, footprints and schematics for MCREEL KIT7/0.2 100M are listed on our Part Details page. You can also find images and similar parts to MCREEL KIT7/0.2 100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCREEL KIT7/0.2 100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCREEL KIT7/0.2 100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCREEL KIT7/0.2 100M fall under?
The MCREEL KIT7/0.2 100M is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to MCREEL KIT7/0.2 100M when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCREEL KIT7/0.2 100M you can contact the distributor directly for product support, shipping queries etc.
Is the MCREEL KIT7/0.2 100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCREEL KIT7/0.2 100M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCREEL KIT7/0.2 100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCREEL KIT7/0.2 100M often in real-time on the comparison pages.
What if I can't find stock of MCREEL KIT7/0.2 100M?
You can fill out our help required form which you can use to request a quote for MCREEL KIT7/0.2 100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.