Status: | Unknown |
---|---|
Series: | MCR Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | MCR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 10% |
Operating Temperature Range | -55°C to +125°C |
Status: | Unknown |
---|---|
Series: | MCR Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | MCR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
RoHS Compliant | Yes |
Capacitance:1µF | element14 |
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial | Newark Electronics |
CAP, 1µF, 50V, 10%, X7R | Farnell |
Where can I find additional details, specifications and documents for a MCR30W105K1HL5L-RH?
Additional datasheets, footprints and schematics for MCR30W105K1HL5L-RH are listed on our Part Details page. You can also find images and similar parts to MCR30W105K1HL5L-RH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR30W105K1HL5L-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR30W105K1HL5L-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR30W105K1HL5L-RH fall under?
The MCR30W105K1HL5L-RH is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCR30W105K1HL5L-RH when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR30W105K1HL5L-RH you can contact the distributor directly for product support, shipping queries etc.
Is the MCR30W105K1HL5L-RH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR30W105K1HL5L-RH have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCR30W105K1HL5L-RH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR30W105K1HL5L-RH often in real-time on the comparison pages.
What if I can't find stock of MCR30W105K1HL5L-RH?
You can fill out our help required form which you can use to request a quote for MCR30W105K1HL5L-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.