Status: | Unknown |
---|---|
Series: | MCR13-28 Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | MCR13-28 Series |
Contact Current Max | 15A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 125V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 50mohm |
Insulation Resistance Voltage | 500V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Contact Current Max | 15A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 125V |
RoHS Compliant | Yes |
Switch, Toggle, Spdt, 15A, 125Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a MCR13-28C-01?
Additional datasheets, footprints and schematics for MCR13-28C-01 are listed on our Part Details page. You can also find images and similar parts to MCR13-28C-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR13-28C-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR13-28C-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR13-28C-01 fall under?
The MCR13-28C-01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCR13-28C-01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR13-28C-01 you can contact the distributor directly for product support, shipping queries etc.
Is the MCR13-28C-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR13-28C-01 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCR13-28C-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR13-28C-01 often in real-time on the comparison pages.
What if I can't find stock of MCR13-28C-01?
You can fill out our help required form which you can use to request a quote for MCR13-28C-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.