Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PP (Polypropylene) |
---|---|
External Height | 215mm |
External Width | 396mm |
External Depth | 294mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Case Material | Polypropylene |
Colour | Yellow |
External Depth - Imperial | 11.57" |
External Depth - Metric | 294mm |
Height | 215mm |
Internal Depth - Metric | 98mm |
Internal Height - Metric | 112mm |
Internal Width - Metric | 325mm |
Material | Polypropylene |
Type | Tool Case |
Tool Case, Open | Newark Electronics |
TOOL CASE, OPEN | element14 |
Where can I find additional details, specifications and documents for a MCPLUS CARRY 40?
Additional datasheets, footprints and schematics for MCPLUS CARRY 40 are listed on our Part Details page. You can also find images and similar parts to MCPLUS CARRY 40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPLUS CARRY 40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPLUS CARRY 40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPLUS CARRY 40 fall under?
The MCPLUS CARRY 40 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to MCPLUS CARRY 40 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPLUS CARRY 40 you can contact the distributor directly for product support, shipping queries etc.
Is the MCPLUS CARRY 40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPLUS CARRY 40 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCPLUS CARRY 40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPLUS CARRY 40 often in real-time on the comparison pages.
What if I can't find stock of MCPLUS CARRY 40?
You can fill out our help required form which you can use to request a quote for MCPLUS CARRY 40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.