Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.70
|
No stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 830mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.5mm x 5.5mm x 11mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (07-Jul-2017) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 830mA |
POWER SUPPLY, PLUG-IN, 12V, 0.83A, 10W | Farnell |
Where can I find additional details, specifications and documents for a MCPLG12V10WEU?
Additional datasheets, footprints and schematics for MCPLG12V10WEU are listed on our Part Details page. You can also find images and similar parts to MCPLG12V10WEU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPLG12V10WEU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPLG12V10WEU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPLG12V10WEU fall under?
The MCPLG12V10WEU is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to MCPLG12V10WEU when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPLG12V10WEU you can contact the distributor directly for product support, shipping queries etc.
Is the MCPLG12V10WEU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPLG12V10WEU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCPLG12V10WEU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPLG12V10WEU often in real-time on the comparison pages.
What if I can't find stock of MCPLG12V10WEU?
You can fill out our help required form which you can use to request a quote for MCPLG12V10WEU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.