Status: | Unknown |
---|---|
Series: | MCPK Series |
RoHS: | Unknown |
Product Range | MCPK Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 12Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Push-Pull |
Connector Body Material | PPS (Polyphenylene Sulphide) Body |
Connector Body Plating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold |
SVHC | No SVHC (15-Jan-2018) |
Field Termination Kit, Ip67, Rcpt, 12Pos | Newark Electronics |
Connector Accessories Field Termination Kit SKT Polyphenylene Sulfide | Avnet America |
Circular Push Pull Connectors AccliMate Mini Push-Pull Cable Field Termination Kit | Sager |
FIELD TERMINATION KIT, IP67, RCPT, 12POS | Farnell |
Where can I find additional details, specifications and documents for a MCPK-8-S?
Additional datasheets, footprints and schematics for MCPK-8-S are listed on our Part Details page. You can also find images and similar parts to MCPK-8-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPK-8-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPK-8-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPK-8-S fall under?
The MCPK-8-S is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to MCPK-8-S when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPK-8-S you can contact the distributor directly for product support, shipping queries etc.
Is the MCPK-8-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPK-8-S have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, Toby Electronics and Farnell have stock available or on a lead time for MCPK-8-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPK-8-S often in real-time on the comparison pages.
What if I can't find stock of MCPK-8-S?
You can fill out our help required form which you can use to request a quote for MCPK-8-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.