Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.62
|
No stock
|
Buy Now |
Transducer Function | Thermoelectric Cooler |
---|---|
Power Rating | 61.6W |
Internal Resistance | 3.3ohm |
Current Max @ Diff Temperature Max | 5A |
Voltage Max @ Diff Temperature Max | 20V |
Temperature Difference Max | 74°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
DC Current Max | 5A |
External Depth | 3.7mm |
External Length / Height | 40mm |
Input Voltage Max | 20V |
Where can I find additional details, specifications and documents for a MCPF-161-12-14-E?
Additional datasheets, footprints and schematics for MCPF-161-12-14-E are listed on our Part Details page. You can also find images and similar parts to MCPF-161-12-14-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPF-161-12-14-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPF-161-12-14-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPF-161-12-14-E fall under?
The MCPF-161-12-14-E is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.
Can I view similar or alternative parts?
You can view similar parts to MCPF-161-12-14-E when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPF-161-12-14-E you can contact the distributor directly for product support, shipping queries etc.
Is the MCPF-161-12-14-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPF-161-12-14-E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCPF-161-12-14-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPF-161-12-14-E often in real-time on the comparison pages.
What if I can't find stock of MCPF-161-12-14-E?
You can fill out our help required form which you can use to request a quote for MCPF-161-12-14-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.