MCPF-031-10-25 Peltier Elements - Thermoelectric Modules by Multicomp

PELTIER COOLER 4.5W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$25.49

Distributor Stock
Logo for Farnell
Farnell
from US$26.34
16
in stock
Buy Now
Logo for element14
element14
from US$25.49
17
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$41.12
16
in stock
Buy Now

Specifications

Transducer Function Thermoelectric Cooler
Power Rating 4.5W
Internal Resistance 1.76ohm
Current Max @ Diff Temperature Max 2A
Voltage Max @ Diff Temperature Max 3.8V
Temperature Difference Max 74°C
Product Range -
SVHC No SVHC (07-Jul-2017)
DC Current Max 2A
External Depth 4.8mm
External Length / Height 15mm
Height 15mm
Input Voltage Max 3.8V


MCPF-031-10-25 Peltier Elements - Thermoelectric Modules by Multicomp Pro

PELTIER MODULE, 4.5W, 15 x 15 x 4.8mm

Status: Unknown
Series: MCPF Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Stages 1 Stage
Cooling Power Pc 4.5W
Current Max @ Diff Temperature Max 2A
Voltage Max @ Diff Temperature Max 3.8VDC
Length 15mm
Width 15mm
Depth 4.8mm
Product Range MCPF Series
RoHS Compliant Yes

Alternative Descriptions

PELTIER MODULE, 4.5W, 15 X 15 X 4.8MM | element14
Peltier Module, 4.5W, 15 X 15 X 4.8Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCPF-031-10-25?

Additional datasheets, footprints and schematics for MCPF-031-10-25 are listed on our Part Details page. You can also find images and similar parts to MCPF-031-10-25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCPF-031-10-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPF-031-10-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCPF-031-10-25 fall under?

The MCPF-031-10-25 is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.

Can I view similar or alternative parts?

You can view similar parts to MCPF-031-10-25 when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCPF-031-10-25 you can contact the distributor directly for product support, shipping queries etc.

Is the MCPF-031-10-25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCPF-031-10-25 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCPF-031-10-25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCPF-031-10-25 often in real-time on the comparison pages.

What if I can't find stock of MCPF-031-10-25?

You can fill out our help required form which you can use to request a quote for MCPF-031-10-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay