Status: | Unknown |
---|---|
Series: | MCPC Series |
RoHS: | Unknown |
Prices starting from US$46.46
Contact Configuration | - |
---|---|
Load Current | 50A |
Operating Voltage Max | 530Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | - |
Operating Voltage Min | 300Vrms |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | MCPC Series |
SVHC | No SVHC (12-Jan-2017) |
Blocking voltage | 1200V |
Control Current Max | 30mA |
Control Current Min | 28mA |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 58.4mm |
External Length / Height | 19.8mm |
External Width | 45.7mm |
I2t | 1620s |
Insulation Resistance | 1000Mohm |
Isolation Voltage | 4kV |
Leakage Current | 12mA |
Load Current Max | 50A |
Load Current Min | 150mA |
Load Current RMS Max | 50A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Operating Voltage Range | 300Vrms to 530Vrms |
Output Type | SCR |
RMS Load Current Min | 150mA |
RMS Load Voltage Max | 530V |
RMS Load Voltage Min | 300V |
Rate of Voltage Change dv / dt | 200V/µs |
Surge Current | 625A |
RelayPC Series 480Vac 50A, 4-20mA Input | RS |
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.3 |Sensata/crydom MCPC4850D | Newark Electronics |
Solid State Relay Screw Screw Mount, DC, 50 A, 32 V dc | Sensata - Crydom MCPC4850D | RS Americas |
PC SSR PM 530VAC/50A 4-20MA | TTI Europe |
Solid State Relays - Industrial Mount PM Prop.-Controller 4-20mA In | Sager |
Auxiliary Modules | Relay Specialties |
Where can I find additional details, specifications and documents for a MCPC4850D?
Additional datasheets, footprints and schematics for MCPC4850D are listed on our Part Details page. You can also find images and similar parts to MCPC4850D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPC4850D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPC4850D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPC4850D fall under?
The MCPC4850D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCPC4850D when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPC4850D you can contact the distributor directly for product support, shipping queries etc.
Is the MCPC4850D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPC4850D have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for MCPC4850D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPC4850D often in real-time on the comparison pages.
What if I can't find stock of MCPC4850D?
You can fill out our help required form which you can use to request a quote for MCPC4850D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.