Status: | Active |
---|---|
Series: | MCP9843 |
RoHS: | Compliant |
Prices starting from US$0.62
Meets JEDEC Specification TSE3000B3 |
Optimized for Voltage Range: 3.0V to 3.6V |
Shutdown/Standby Current: 3 µA (max.) |
meets 25ms to 35ms SMbus timeout |
DFN-8, TDFN-8, UDFN-8, TSSOP-8 |
AEC-Q100 Qualified Grade 1 |
Class B — Temperature-to-Digital Converter |
±0.5°C/±1°C (typ./max.) ? +75°C to +95°C |
±1°C/±2°C (typ./max.) ? +40°C to +125°C |
±2°C/±3°C (typ./max.) ? |
20°C to +125°C |
Operating Current: 200 µA (typical) |
Pins | Packaging | 8 | TSSOP |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.09 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
JEDEC Serial output temp sensor, +/-1 deg C max accy (B grade) | Microchip Technology |
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP Tube | Avnet America |
Temperature Sensor, 2C, 8-Tssop | Newark Electronics |
8 TSSOP 4.4mm TUBE, JEDEC Serial output temp sensor, +/-1 deg C max accy (B grad | Microchip Technology Inc. MCP9843-BE/ST | RS Americas |
IC, TEMP SENSOR, DIGITAL, 8TSSOP | Farnell |
Where can I find additional details, specifications and documents for a MCP9843-BE/ST?
Additional datasheets, footprints and schematics for MCP9843-BE/ST are listed on our Part Details page. You can also find images and similar parts to MCP9843-BE/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP9843-BE/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP9843-BE/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP9843-BE/ST fall under?
The MCP9843-BE/ST is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to MCP9843-BE/ST when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP9843-BE/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP9843-BE/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP9843-BE/ST have stock available?
Authorised distributors including Microchip Technology, Avnet America, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for MCP9843-BE/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP9843-BE/ST often in real-time on the comparison pages.
What if I can't find stock of MCP9843-BE/ST?
You can fill out our help required form which you can use to request a quote for MCP9843-BE/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.