Status: | Active |
---|---|
Series: | MCP9701 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
5,280
in stock
|
Buy Now | |
Microchip Technology
from US$0.21
|
101,978
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
19,655
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,012
in stock
|
Buy Now | |
element14
from US$0.23
|
3,012
in stock
|
Buy Now | |
Farnell
from US$0.22
|
3,012
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
2,815
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Linear Temperature Slope: 19.53 mV/°C |
±4°C Accuracy from 0°C to +70°C |
-4°C/+6°C Accuracy from -10°C to +125°C |
Very low Operating Current: 12 µA (max) |
Operates from 3.1V to 5.5V |
No external Components Required |
Space-saving SC-70 Package |
AEC-Q100 Qualified Grade 1 |
Pins | Packaging | 3 | SOT-23 |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP9700/MCP9700A/MCP9701/MCP9701A Data Sheet |
User Guides |
---|
MCP9700 Temperature-to-Voltage Converter PICtail Demo Board User's Guide |
MCP9700 Thermistor Demo Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
LINEAR ACTIVE THERMISTER (TM) IC (10MV/OC) | Microchip Technology |
MCP9701 Series 5.5 V Low-Power Linear Active Thermistor - SOT-23-3 | Future Electronics |
Linear Active Thermistor, 19.53mV/degC | RS |
Thermistor, Linear 19.5Mv/C, 3Sot23 | Newark Electronics |
THERMISTOR, LINEAR 19.5MV/C, 3SOT23 | element14 |
Microchip Linear Active Thermistor IC -10 ... 125°C SOT-23-3 | Distrelec |
Temp Sensor Analog 3-Pin SOT-23 T/R | Avnet Silica |
Microchip MCP9701T-E/TT Temperature Sensor 3-Pin SOT-23, -40 - +125 degC | Microchip Technology Inc. MCP9701T-E/TT | RS Americas |
Where can I find additional details, specifications and documents for a MCP9701T-E/TT?
Additional datasheets, footprints and schematics for MCP9701T-E/TT are listed on our Part Details page. You can also find images and similar parts to MCP9701T-E/TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP9701T-E/TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP9701T-E/TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP9701T-E/TT fall under?
The MCP9701T-E/TT is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to MCP9701T-E/TT when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP9701T-E/TT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP9701T-E/TT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP9701T-E/TT have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Future Electronics, RS and Newark Electronics have stock available or on a lead time for MCP9701T-E/TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP9701T-E/TT often in real-time on the comparison pages.
What if I can't find stock of MCP9701T-E/TT?
You can fill out our help required form which you can use to request a quote for MCP9701T-E/TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.