Status: | Active |
---|---|
Series: | MCP9700 |
RoHS: | Compliant |
Linear Temperature Slope: 10mV/°C |
±4°C Accuracy from 0°C to +70°C |
-4°C/+6°C Accuracy from -40°C to +150°C |
Very low Operating Current: 12µA (max) |
Operates from 2.3V to 5.5V |
No external Components Required |
Space-saving SC-70 Package |
AEC-Q100 Qualified Grade 0 |
Pins | Packaging | 3 | SOT-23 |
---|---|
Temp Range | -40C to >+125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP9700/MCP9700A/MCP9701/MCP9701A Data Sheet |
User Guides |
---|
MCP9700 Temperature-to-Voltage Converter PICtail Demo Board User's Guide |
MCP9700 Thermistor Demo Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
Temp to Voltage Converter, 130K Hot Metal Analog 0.6um Poly Gate Process | Microchip Technology |
Low-Power Linear Active Thermistor ICs | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCP9700T-H/TT?
Additional datasheets, footprints and schematics for MCP9700T-H/TT are listed on our Part Details page. You can also find images and similar parts to MCP9700T-H/TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP9700T-H/TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP9700T-H/TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP9700T-H/TT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP9700T-H/TT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP9700T-H/TT have stock available?
Authorised distributors including Microchip Technology, EBV Elektronik and Avnet Silica have stock available or on a lead time for MCP9700T-H/TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP9700T-H/TT often in real-time on the comparison pages.
What if I can't find stock of MCP9700T-H/TT?
You can fill out our help required form which you can use to request a quote for MCP9700T-H/TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.