MCP9700T-H/LT IC Sensors by Microchip Technology

Low-Power Linear Active Thermistor IC

Status: Active
Series: MCP9700
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700 can accurately measure temperature from -40C to +150C. The output of the MCP9700 is calibrated to a slope of 10mV/°C and has a DC offset of 500mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700 is packaged in space saving 5-pin SC-70 packages, making it ideal for space-critical and low-cost applications.

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.33
13,252
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.37
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.77
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Linear Temperature Slope: 10mV/°C
±4°C Accuracy from 0°C to +70°C
-4°C/+6°C Accuracy from -40°C to +150°C
Very low Operating Current: 12µA (max)
Operates from 2.3V to 5.5V
No external Components Required
Space-saving SC-70 Package
AEC-Q100 Qualified Grade 0

Specifications

Pins | Packaging 5 | SC70
Temp Range -40C to +150C
Packing Media Tape and reel (3000)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0063
Shipping Weight (kg) 0.033333
Lead Count 5
Package Type SC70
Soldering Composition Matte Tin

Alternative Descriptions

Linear Active Thermister (TM) IC (10mV/oC) | Microchip Technology
Linear Active Thermistor Ic (10Mv/C) 5 Sc70 T/R Rohs Compliant: Yes |Microchip MCP9700T-H/LT | Newark Electronics
Temp Sensor Analog 5-Pin SC-70 T/R | Avnet America
Linear Active Thermister (TM) IC (10mV/oC)5 SC70 T/R | Microchip Technology Inc. MCP9700T-H/LT | RS Americas
IC, TEMP SENSOR, LOW POWER, 5SC70 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCP9700T-H/LT?

Additional datasheets, footprints and schematics for MCP9700T-H/LT are listed on our Part Details page. You can also find images and similar parts to MCP9700T-H/LT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCP9700T-H/LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP9700T-H/LT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCP9700T-H/LT fall under?

The MCP9700T-H/LT is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to MCP9700T-H/LT when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCP9700T-H/LT you can contact the distributor directly for product support, shipping queries etc.

Is the MCP9700T-H/LT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for MCP9700T-H/LT have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP9700T-H/LT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCP9700T-H/LT often in real-time on the comparison pages.

What if I can't find stock of MCP9700T-H/LT?

You can fill out our help required form which you can use to request a quote for MCP9700T-H/LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay