Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.95
|
No stock
|
Buy Now | |
Microchip Technology
from US$18.96
|
6
in stock
|
Buy Now | |
Future Electronics
from US$19.91
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$19.72
|
-
|
Buy Now | |
Avnet America
from US$18.96
|
-
|
Buy Now | |
RS Americas
from US$36.97
|
-
|
Buy Now | |
element14
from US$20.34
|
-
|
Buy Now | |
Richardson RFPD
from US$20.65
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC16F |
Kit Application Type | - |
Application Sub Type | - |
Core Architecture | PIC |
Core Sub-Architecture | PIC16 |
Silicon Family Name | PIC16F6xxx |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Demonstration Board |
Features | Measure and Display Temperature |
Kit Features | Small PCB Layout Standard 14-pin Header (P1) for Easy Interface to PICkit 1 Flash Starter Kit |
No. of Bits | 8bit |
Supported Devices | MCP9700 |
Type | Demonstration Board |
MCP9700 Thermal Sensor PICtail Demo Board | Microchip Technology |
MCP9700 Temperature-to-Voltage Converter PICtail Demo Board | Future Electronics |
Pic16F676, Pi, Thermal Sensor, Demo Board | Newark Electronics |
MCP9700 TemperatureToVoltage Converter PICtail Demo Board | Avnet America |
MCP9700 TEMPERATURE-TO-VOLTAGE CONVERTER PICTAILOe DEMO BOARD | Microchip Technology Inc. MCP9700DM-PCTL | RS Americas |
MCP9700, THERMAL SENSOR, DEMO BOARD | element14 |
SENSOR EVALUATION BOARDS | Richardson RFPD |
Where can I find additional details, specifications and documents for a MCP9700DM-PCTL?
Additional datasheets, footprints and schematics for MCP9700DM-PCTL are listed on our Part Details page. You can also find images and similar parts to MCP9700DM-PCTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP9700DM-PCTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP9700DM-PCTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP9700DM-PCTL fall under?
The MCP9700DM-PCTL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MCP9700DM-PCTL when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP9700DM-PCTL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP9700DM-PCTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP9700DM-PCTL have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP9700DM-PCTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP9700DM-PCTL often in real-time on the comparison pages.
What if I can't find stock of MCP9700DM-PCTL?
You can fill out our help required form which you can use to request a quote for MCP9700DM-PCTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.