Status: | Active |
---|---|
Series: | MCP9700A |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
150
in stock
|
Buy Now | |
Microchip Technology
from US$0.26
|
810,970
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
173,019
in stock
|
Buy Now | |
element14
from US$0.31
|
170,209
in stock
|
Buy Now | |
Farnell
from US$0.31
|
170,209
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
57,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
8,520
in stock
|
Buy Now | |
Micros
from US$0.30
|
7,982
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
1,350
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
888
in stock
|
Buy Now | |
EBV Elektronik
-
|
204,000
in stock
|
Buy Now | |
Kruse
-
|
47,909
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now |
Linear Temperature Slope: 10mV/°C |
±2°C Accuracy from 0°C to +70°C |
-2°C/+6°C Accuracy from -40°C to +150°C |
Very low Operating Current: 12µA (max) |
Operates from 2.3V to 5.5V |
No external Components Required |
Space-saving SC-70 Package |
AEC-Q100 Qualified Grade 1 |
Pins | Packaging | 3 | SOT-23 |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP9700/MCP9700A/MCP9701/MCP9701A Data Sheet |
User Guides |
---|
MCP9700 Thermistor Demo Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
LINEAR ACTIVE THERMISTER (TM) IC (10MV/OC) | Microchip Technology |
Linear Active Thermistor, + 2+C, Sot-23 | Newark Electronics |
SENSOR, TEMPERATURE, 1DEG C, 3SOT23 | element14 |
MCP9700 Series 5 V -40 to +125â–‘C Low-Power Linear Active Thermistor - SOT-23 | Future Electronics |
Analog Temperature Sensor, +/-1°C, 2.3÷5.5V, -40÷125°C | Micros |
IC: temperature converter | Transfer Multisort Elektronik |
Microchip MCP9700AT-E/TT Temperature Sensor 3-Pin SOT-23, -40 - +125 degC | Microchip Technology Inc. MCP9700AT-E/TT | RS Americas |
Temperature sensor, -40 to +125 degC | RS |
IC SEN TEMP MCP9700 SOT-23-3 | Kruse |
Temp Sensor Analog-OUT 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP9700AT-E/TT?
Additional datasheets, footprints and schematics for MCP9700AT-E/TT are listed on our Part Details page. You can also find images and similar parts to MCP9700AT-E/TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP9700AT-E/TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP9700AT-E/TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP9700AT-E/TT fall under?
The MCP9700AT-E/TT is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to MCP9700AT-E/TT when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP9700AT-E/TT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP9700AT-E/TT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP9700AT-E/TT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP9700AT-E/TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP9700AT-E/TT often in real-time on the comparison pages.
What if I can't find stock of MCP9700AT-E/TT?
You can fill out our help required form which you can use to request a quote for MCP9700AT-E/TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.