Status: | Active |
---|---|
Series: | MCP9600 |
RoHS: | Compliant |
Typical Applications |
---|
Industrial process control equipment |
Furnaces |
Barbeque grill & smokers |
HVAC systems |
Ovens and cooktops |
Data Sheets |
---|
MCP96XX0X Data Sheet |
Application Notes |
---|
AN679 - Temperature Sensing Technologies |
Board Design Files |
---|
MCP9600 Evaluation Board (ADM00665) BOM |
MCP9600 Evaluation Board (ADM00665) Schematics |
MCP9600 Evaluation Board (ADM00665) Layouts |
MCP9600 Evaluation Board (ADM00665) Gerbers |
Product Brief |
---|
MCP9600/01 Product Brief |
User Guides |
---|
MCP9600 Thermocouple IC User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0692 |
Shipping Weight (kg) | 0.109589 |
Lead Count | 20 |
Package Type | MQFN |
Package Width or Size | 5x5x1.0mm |
Soldering Composition | Matte Tin |
THERMOCOUPLE EMF TO TEMP CONV, VQFN-20 | Farnell |
Thermocouple Emf To Temp Conv, Vqfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MCP9600-I/MX?
Additional datasheets, footprints and schematics for MCP9600-I/MX are listed on our Part Details page. You can also find images and similar parts to MCP9600-I/MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP9600-I/MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP9600-I/MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP9600-I/MX fall under?
The MCP9600-I/MX is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to MCP9600-I/MX when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP9600-I/MX you can contact the distributor directly for product support, shipping queries etc.
Is the MCP9600-I/MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP9600-I/MX have stock available?
Authorised distributors including Farnell, Newark Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for MCP9600-I/MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP9600-I/MX often in real-time on the comparison pages.
What if I can't find stock of MCP9600-I/MX?
You can fill out our help required form which you can use to request a quote for MCP9600-I/MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.