Status: | Active |
---|---|
Series: | MCP9509 |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
7,733
in stock
|
Buy Now | |
element14
from US$0.88
|
7,733
in stock
|
Buy Now | |
Farnell
from US$0.86
|
7,733
in stock
|
Buy Now | |
Future Electronics
from US$0.87
|
6,000
in stock
|
Buy Now | |
Microchip Technology
from US$0.77
|
5,629
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
2,657
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Resistor-Programmable Temperature Switch |
Wide Operating Voltage Range: 2.7V to 5.5V |
Low Supply Current: 30 µA (typical) |
±0.5°C (typical) at +25°C |
±1°C (typical) 0°C to +70°C |
±3.5°C (maximum) 0°C to +125°C |
±4.5°C (maximum) -20°C to +125°C |
±2°C (typical) -40°C to +125°C |
Switch for rising temperature: Cold to Hot (H) |
Switch for falling temperature: Hot to Cold (C) |
External Pull-up Resistor: MCP9509 |
Internal Pull-up Resistor: MCP9510 |
Active-Low, Push-Pull: MCP9510 |
Active-High, Push-Pull: MCP9510 |
User Selectable Hysteresis: 2°C or 10°C (typical) |
Space-Saving SOT-23-5, SOT-23-6 Packages |
AEC-Q100 Qualified Grade 1 |
Pins | Packaging | 5 | SOT-23 |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Temperature Sensor Ic, Open Drain, 0.5 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant: Yes |Microchip MCP9509HT-E/OT | Newark Electronics |
IC, RESISTOR PROGR TEMP SWITCH | element14 |
MCP9509 Series 2.7V to 5.5V Resistor-Programmable Temperature Switch - SOT- 23-5 | Future Electronics |
Resistor Programmable Temperature option H for HOT and C for COLD switches | Microchip Technology |
IC: temperature sensor | Transfer Multisort Elektronik |
Temperature Switch Resistor-Prog SOT23-5 | RS |
Temp Sensor Analog 5-Pin SOT-23 T/R | Avnet America |
Programmable Temp switch, Temp range -40C to +125C, SOT-23, 5 pin, cold to hot | Microchip Technology Inc. MCP9509HT-E/OT | RS Americas |
Temperature Switch 0.5�C Push-Pull/Open Drain-OUT SMD 5-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCP9509HT-E/OT?
Additional datasheets, footprints and schematics for MCP9509HT-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP9509HT-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP9509HT-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP9509HT-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP9509HT-E/OT fall under?
The MCP9509HT-E/OT is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to MCP9509HT-E/OT when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP9509HT-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP9509HT-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP9509HT-E/OT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Microchip Technology have stock available or on a lead time for MCP9509HT-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP9509HT-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP9509HT-E/OT?
You can fill out our help required form which you can use to request a quote for MCP9509HT-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.