Status: | Active |
---|---|
Series: | MCP9502 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.56
|
868
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Factory Set Temperature Switch |
TSET = -35°C,-25°C, -15°C, -5°C, 5°C, 15°C, 25°C, 35°C, 45°C, 55°C, 65°C, 75°C, 85°C, 95°C, 105°C, 115°C, 125°C |
Wide Operating Voltage Range: 2.7V to 5.5V |
Low Supply Current: 25 µA (typical) |
±1°C (typical) |
AEC-Q100 Qualified Grade 1 |
Pins | Packaging | 5 | SOT-23 |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Factory programmed temperature switch, active high, push | Microchip Technology |
Temperature Sensor | Newark Electronics |
MCP9502 Series 115 â–‘C Temperature Switch w/ Selectable Hysteresis - SOT-23-5 | Future Electronics |
Temp Sensor Analog 5-Pin SOT-23 T/R | Avnet America |
IC, PUSH-PULL TEMP. SWITCH, RISING | RS Americas |
TEMP SWITCH, PROGR, P-P SOT23-5 | Farnell |
Where can I find additional details, specifications and documents for a MCP9502PT-115E/OT?
Additional datasheets, footprints and schematics for MCP9502PT-115E/OT are listed on our Part Details page. You can also find images and similar parts to MCP9502PT-115E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP9502PT-115E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP9502PT-115E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP9502PT-115E/OT fall under?
The MCP9502PT-115E/OT is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to MCP9502PT-115E/OT when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP9502PT-115E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP9502PT-115E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP9502PT-115E/OT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP9502PT-115E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP9502PT-115E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP9502PT-115E/OT?
You can fill out our help required form which you can use to request a quote for MCP9502PT-115E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.