Status: | Active |
---|---|
Series: | MCP9502 |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$0.45
|
-
|
Buy Now |
Factory Set Temperature Switch |
TSET = -35°C,-25°C, -15°C, -5°C, 5°C, 15°C, 25°C, 35°C, 45°C, 55°C, 65°C, 75°C, 85°C, 95°C, 105°C, 115°C, 125°C |
Wide Operating Voltage Range: 2.7V to 5.5V |
Low Supply Current: 25 µA (typical) |
±1°C (typical) |
AEC-Q100 Qualified Grade 1 |
Pins | Packaging | 5 | SOT-23 |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Factory programmed temperature switch, active high, push | Microchip Technology |
Where can I find additional details, specifications and documents for a MCP9502PT-055E/OT?
Additional datasheets, footprints and schematics for MCP9502PT-055E/OT are listed on our Part Details page. You can also find images and similar parts to MCP9502PT-055E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP9502PT-055E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP9502PT-055E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP9502PT-055E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP9502PT-055E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP9502PT-055E/OT have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for MCP9502PT-055E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP9502PT-055E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP9502PT-055E/OT?
You can fill out our help required form which you can use to request a quote for MCP9502PT-055E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.