Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The MCP87000 family of high-speed MOSFETs have been designed to optimize the trade-off between ultra-low On-state resistance (Rds-on) and Gate Charge (Qg) to maximize power conversion efficiency in switched mode power supplies.
Low Drain-to-Source On Resistance (RDS(ON)) |
Low Total Gate Charge (QG) and Gate-to-DrainCharge (QGD) |
Low Series Gate Resistance (RG) |
Fast Switching |
Capable of Short Dead-Time Operation |
ROHS Compliant |
Type | Power MOSFET |
---|---|
Vds (V) | 25 |
Configuration | Single |
Polarity | N |
Rds(on) @ 4.5V (micro Ohms, Max) | 12.0 |
Rds(on) @ 10V (micro Ohms, Max) | 10.5 |
Qg @ 4.5V (nC, Max) | 10.0 |
Id (A, Max @ 25C,Tcase) | 64.0 |
Vgs(th) (V, Min) | 1.1 |
Qgd | 2.8 |
Rg | 1.8 |
Temperature Range | <-40C to >+125C |
Microchip MCP87090T-U/MF N-channel MOSFET Transistor, 64 A, 25 V, 8-Pin DFN | Microchip Technology Inc. MCP87090T-U/MF | RS Americas |
MOSFET, N-CH, 25V, 64A, 8PDFN | Farnell |
Where can I find additional details, specifications and documents for a MCP87090T-U/MF?
Additional datasheets, footprints and schematics for MCP87090T-U/MF are listed on our Part Details page. You can also find images and similar parts to MCP87090T-U/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP87090T-U/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP87090T-U/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP87090T-U/MF fall under?
The MCP87090T-U/MF is listed under MCP87090.
Can I view similar or alternative parts?
You can view similar parts to MCP87090T-U/MF when available in the MCP87090 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP87090T-U/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP87090T-U/MF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP87090T-U/MF have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for MCP87090T-U/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP87090T-U/MF often in real-time on the comparison pages.
What if I can't find stock of MCP87090T-U/MF?
You can fill out our help required form which you can use to request a quote for MCP87090T-U/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.