Status: | Active |
---|---|
Series: | MCP810 |
RoHS: | Compliant |
Holds microcontroller in reset until supply voltage reaches stable operating voltage |
Resets microcontroller during power loss |
Precision monitoring of 3V, 3.3V and 5V systems |
Active low RESET pin (MCP809) or active high RESET (MCP810) |
Push-pull output |
Holds RESET for 350ms (typical) |
RESET to VDD = 1.0V |
Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temperature |
45uA typical operating current |
Industrial (I): -40C to +85C |
Product Type | Supervisor |
---|---|
Watchdog Timer | No |
Manual Reset | No |
Power Fail | No |
Operating Temp. Range (°C) | -40 to 85 |
Vcc Range (V) | 1.0 - 5.5 |
Nominal Reset Voltage (V) | 2.7, 3.0, 3.15, 4.5, 4.6, 4.75, 4.85 |
Reset Type | Active High |
Output | Push-Pull |
Typical Reset Pulse Width (ms) | 350 |
Typical Supply Current (µA) | 45 |
Pins | Packaging | 3 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
Supervisor Push-Pull Active High | Microchip Technology |
MCP810 Series 2.7 V 150 ms Microcontroller Supervisory Circuit - SOT-23-3 | Future Electronics |
Processor Supervisor 2.625V 3V/3.3V/5V 3-Pin SOT-23 T/R | Avnet America |
Supervisor Push-Pull Active High3 SOT-23 T/R | Microchip Technology Inc. MCP810T-270I/TT | RS Americas |
Where can I find additional details, specifications and documents for a MCP810T-270I/TT?
Additional datasheets, footprints and schematics for MCP810T-270I/TT are listed on our Part Details page. You can also find images and similar parts to MCP810T-270I/TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP810T-270I/TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP810T-270I/TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP810T-270I/TT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP810T-270I/TT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP810T-270I/TT have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for MCP810T-270I/TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP810T-270I/TT often in real-time on the comparison pages.
What if I can't find stock of MCP810T-270I/TT?
You can fill out our help required form which you can use to request a quote for MCP810T-270I/TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.