Status: | Active |
---|---|
Series: | MCP795W12 |
RoHS: | Compliant |
VCC Min = 1.8V |
Icc < 1 µA,Typical Standby Current |
VBAT Min = 1.3V |
Ibat < 700nA,Typical Timekeeping & SRAM Retention Current |
VCC to VBAT (VCC Lost) |
VBAT to VCC (VCC Restored) |
IRQ (VCC or VBAT) |
WDO (VCC) |
Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz |
Adjusts up to 22 seconds/day |
SPI Bus or EVHS digital input |
High speed with programmable pulse count (EVHS) |
Low speed with programmable debounce delay (EVLS) |
Protect: None, 1/4, 1/2 or all of array |
Unique ID is factory programmed with MAC Address |
Max Interface Speed | 10 MHz |
---|---|
Pin Count | 14 |
Minimum Clock_Count | 0.01 sec |
User SRAM (Bytes) | 64 |
EEPROM Data Memory Bytes | 1 |
Unique_ID (Bits) | 128 |
Unique ID with MAC Addr | EUI-64 |
Temperature Range | -40 to +85 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2600) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.325 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Real Time Clock/Calendar, -40 To 85Deg C | Newark Electronics |
Real Time Clock Serial 64Byte 14-Pin SOIC N T/R | Avnet America |
SPI GPP RTCC, 1Kb EE, 64B SRAM, WDT, Event Detect, EUI-64 | Microchip Technology |
SPI GPP RTCC, 1Kb EE, 64B SRAM, WD Timer, Event Detect, EUI-64 | Microchip Technology Inc. MCP795W12T-I/SL | RS Americas |
REAL TIME CLOCK/CALENDAR, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a MCP795W12T-I/SL?
Additional datasheets, footprints and schematics for MCP795W12T-I/SL are listed on our Part Details page. You can also find images and similar parts to MCP795W12T-I/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP795W12T-I/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP795W12T-I/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP795W12T-I/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP795W12T-I/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP795W12T-I/SL have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for MCP795W12T-I/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP795W12T-I/SL often in real-time on the comparison pages.
What if I can't find stock of MCP795W12T-I/SL?
You can fill out our help required form which you can use to request a quote for MCP795W12T-I/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.