Status: | Active |
---|---|
Series: | MCP79521 |
RoHS: | Compliant |
Prices starting from US$1.07
VCC Min = 1.8V |
Icc < 5 µA (Typical Standby Current) |
VBAT Min = 1.3V |
Ibat < 700nA Typical Timekeeping & SRAM Retention Current |
VCC to VBAT (VCC Lost) |
VBAT to VCC (VCC Restored) |
IRQ (VCC or VBAT) |
Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz |
Adjusts up to 22 seconds/day |
Protect: None, 1/4, 1/2 or all of array |
Factory standard MAC address programming or custom ID available |
Max Interface Speed | 10 MHz |
---|---|
Pin Count | 10 |
Minimum Clock_Count | 0.01 sec |
User SRAM (Bytes) | 64 |
EEPROM Data Memory Bytes | 2 |
Unique_ID (Bits) | 128 |
Unique ID with MAC Addr | EUI-48 |
Temperature Range | -40 to +85 |
Pins | Packaging | 10 | TDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.021 |
Shipping Weight (kg) | 0.228788 |
Lead Count | 10 |
Package Type | TDFN |
Package Width or Size | 3x3x0.8mm |
Soldering Composition | Matte Tin |
SPI GP RTCC, 2Kb EE, 64B SRAM, EUI-48 | Microchip Technology |
Spi Gp Rtcc, 2Kb Ee, 64B Sram, Eui-48 10 Tdfn 3X3X0.8Mm T/R Rohs Compliant: Yes |Microchip MCP79521T-I/MN | Newark Electronics |
SPI GP RTCC,2Kb EE, 64B SRAM, EUI-48. TDFN10 | Future Electronics |
Real Time Clock Serial 64Byte 10-Pin TDFN EP T/R | Avnet America |
RTCC, SPI 64B SRAM, EUI 48,2Kb EE, TDFN 10 | Microchip Technology Inc. MCP79521T-I/MN | RS Americas |
RTC, SPI, 2K EEPROM, 64B SRAM, 10TDFN | Farnell |
Where can I find additional details, specifications and documents for a MCP79521T-I/MN?
Additional datasheets, footprints and schematics for MCP79521T-I/MN are listed on our Part Details page. You can also find images and similar parts to MCP79521T-I/MN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP79521T-I/MN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP79521T-I/MN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP79521T-I/MN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP79521T-I/MN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP79521T-I/MN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP79521T-I/MN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP79521T-I/MN often in real-time on the comparison pages.
What if I can't find stock of MCP79521T-I/MN?
You can fill out our help required form which you can use to request a quote for MCP79521T-I/MN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.