Status: | Active |
---|---|
Series: | MCP79520 |
RoHS: | Compliant |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
2,500
in stock
|
Buy Now | |
Microchip Technology
from US$1.11
|
4,778
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
2,500
in stock
|
Buy Now | |
element14
from US$1.35
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
RS Americas
from US$1.24
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
VCC Min = 1.8V |
Icc < 5 µA (Typical Standby Current) |
VBAT Min = 1.3V |
Ibat < 700nA Typical Timekeeping & SRAM Retention Current |
VCC to VBAT (VCC Lost) |
VBAT to VCC (VCC Restored) |
IRQ (VCC or VBAT) |
Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz |
Adjusts up to 22 seconds/day |
Protect: None, 1/4, 1/2 or all of array |
Factory standard MAC address programming or custom ID available |
Max Interface Speed | 10 MHz |
---|---|
Pin Count | 10 |
Minimum Clock_Count | 0.01 sec |
User SRAM (Bytes) | 64 |
EEPROM Data Memory Bytes | 2 |
Unique_ID (Bits) | 128 |
Unique ID with MAC Addr | Blank |
Temperature Range | -40 to +85 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0232 |
Shipping Weight (kg) | 0.2 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
SPI GP RTCC, 2Kb EE, 64B SRAM,ID | Microchip Technology |
Real Time Clock/Calendar, -40 To 85Deg C Rohs Compliant: Yes |Microchip MCP79520T-I/MS | Newark Electronics |
REAL TIME CLOCK/CALENDAR, -40 TO 85DEG C | element14 |
Real Time Clock Serial 64Byte 10-Pin MSOP T/R | EBV Elektronik |
SPI GP RTCC, 2Kb EE, 64B SRAM,ID. PKG: MSOP10 | Future Electronics |
SPI GP RTCC, 2Kb EE, 64B SRAM, ID | Microchip Technology Inc. MCP79520T-I/MS | RS Americas |
Where can I find additional details, specifications and documents for a MCP79520T-I/MS?
Additional datasheets, footprints and schematics for MCP79520T-I/MS are listed on our Part Details page. You can also find images and similar parts to MCP79520T-I/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP79520T-I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP79520T-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP79520T-I/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP79520T-I/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP79520T-I/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for MCP79520T-I/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP79520T-I/MS often in real-time on the comparison pages.
What if I can't find stock of MCP79520T-I/MS?
You can fill out our help required form which you can use to request a quote for MCP79520T-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.