Status: | Active |
---|---|
Series: | MCP79410 |
RoHS: | Compliant |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.87
|
3,820
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
-
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now | |
element14
from US$1.08
|
-
|
Buy Now | |
Farnell
from US$1.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Hours, Minutes, Seconds, Day of Week, Day, Month, Year |
Leap year compensated to 2399 |
12/24 hour modes |
1 PPM Resolution |
±129 PPM Range |
Dual Programmable Alarms |
Clock output with selectable frequency |
Alarm output |
General Purpose output |
Time logged on switchover to and from Battery Backup |
I2C Clock Frequency up to 400 kHz |
64 Bytes Battery-Backed SRAM |
1Kb EEPROM Memory |
Robust write unlock sequence |
Operating Voltage 1.8V to 5.5V |
Backup Voltage 1.3V to 5.5V |
Low Typical Timekeeping Current |
Automatic Switchover to Battery Backup |
Max Interface Speed | 400 KHz |
---|---|
Pin Count | 8 |
Minimum Clock_Count | 1 sec |
User SRAM (Bytes) | 64 |
EEPROM Data Memory Bytes | 1 |
Unique_ID (Bits) | 64 |
Unique ID with MAC Addr | Blank ID |
Temperature Range | -40 to +85 |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
Verilog Model - MCP7941X Devices |
MCP794xx Reference Layout Gerber Files |
Brochures |
---|
Utility Metering Brochure |
MCP794xx I2C Real-Time Clock/Calendar Brochure |
I2C & SPI Real-Time Clock/Calendar Sell Sheet |
Code Examples |
---|
AN1355 PIC24F Source Code |
AN1355 PIC18F Source Code |
Supporting Collateral |
---|
Enabling Intelligent Automation Using the MCP7941X I2C RTCC |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.09 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
RTCC with 1k EEPROM and battery-backed SRAM | Microchip Technology |
I2C GP RTCC, 1Kb EE, 64B SRAM, ID | RS |
Real Time Clock-Rtc, 128X8, Tssop-8 | Newark Electronics |
MCP79410 Series 5.5 V I2CÔ Real-Time Clock/Calendar with EEPROM SRAM-TSSOP-8 | Future Electronics |
Real Time Clock Serial 64Byte 8-Pin TSSOP Tube | Avnet America |
Microchip MCP79410-I/ST, Real Time Clock, 64B RAM Serial-I2C, 8-Pin TSSOP | Microchip Technology Inc. MCP79410-I/ST | RS Americas |
RTCC, 12C, 1K EE, 64B SRAM,8TSSOP | element14 |
Where can I find additional details, specifications and documents for a MCP79410-I/ST?
Additional datasheets, footprints and schematics for MCP79410-I/ST are listed on our Part Details page. You can also find images and similar parts to MCP79410-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP79410-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP79410-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP79410-I/ST fall under?
The MCP79410-I/ST is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Real Time Clocks.
Can I view similar or alternative parts?
You can view similar parts to MCP79410-I/ST when available in the Real Time Clocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP79410-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP79410-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP79410-I/ST have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCP79410-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP79410-I/ST often in real-time on the comparison pages.
What if I can't find stock of MCP79410-I/ST?
You can fill out our help required form which you can use to request a quote for MCP79410-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.