Status: | Active |
---|---|
Series: | MCP79402 |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
175
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
379
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
175
in stock
|
Buy Now | |
element14
from US$0.95
|
175
in stock
|
Buy Now | |
Microchip Technology
from US$0.83
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
VCC Min = 1.8V |
Icc < 5 µA Typical Dynamic Current |
VBAT Min = 1.3V |
Ibat < 700nA Typical Timekeeping & SRAM Retention Current |
VCC to VBAT (power lost) |
VBAT to VCC (power restored) |
Dual alarms with single Interrupt Output that operates on VCC or VBAT |
Clock Out frequencies of 32.768, 8.192 & 4.096 KHz and 1 Hz |
1 ppm is approximately 86 milliseconds/day |
Protect none, 1/4, 1/2 or all of array |
Unique ID is factory programmed with MAC Address |
Max Interface Speed | 400 KHz |
---|---|
Pin Count | 8 |
Minimum Clock_Count | 1 sec |
User SRAM (Bytes) | 64 |
EEPROM Data Memory Bytes | 0 |
Unique_ID (Bits) | 64 |
Unique ID with MAC Addr | EUI-64 |
Temperature Range | -40 to +85 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
Verilog Model - MCP7940X Devices |
MCP794xx Reference Layout Gerber Files |
Brochures |
---|
MCP794xx I2C Real-Time Clock/Calendar Brochure |
I2C & SPI Real-Time Clock/Calendar Sell Sheet |
Code Examples |
---|
AN1355 PIC24F Source Code |
AN1355 PIC18F Source Code |
Supporting Collateral |
---|
Enabling Intelligent Automation Using the MCP7941X I2C RTCC |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Rtcc, Gp I2C, 64B Sram, Id, 8Soic | Newark Electronics |
IC: RTC circuit | Transfer Multisort Elektronik |
RTCC, GP I2C, 64B SRAM, ID, 8SOIC | element14 |
I2C GP RTCC, 64B SRAM, EUI-64 | Microchip Technology |
Real Time Clock Serial 64byte Automotive - 8-Pin SOIC N Tube | Future Electronics |
Real Time Clock Serial 64Byte 8-Pin SOIC N Tube | Avnet America |
Microchip MCP79402-I/SN, Real Time Clock, 64B RAM Serial-I2C, 8-Pin SOIC | Microchip Technology Inc. MCP79402-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP79402-I/SN?
Additional datasheets, footprints and schematics for MCP79402-I/SN are listed on our Part Details page. You can also find images and similar parts to MCP79402-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP79402-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP79402-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP79402-I/SN fall under?
The MCP79402-I/SN is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Real Time Clocks.
Can I view similar or alternative parts?
You can view similar parts to MCP79402-I/SN when available in the Real Time Clocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP79402-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP79402-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP79402-I/SN have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for MCP79402-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP79402-I/SN often in real-time on the comparison pages.
What if I can't find stock of MCP79402-I/SN?
You can fill out our help required form which you can use to request a quote for MCP79402-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.