Status: | Active |
---|---|
Series: | MCP73853 |
RoHS: | Compliant |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.88
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.73
|
2,408
in stock
|
Buy Now | |
Schukat Electronic
from US$1.37
|
273
in stock
|
Buy Now | |
Future Electronics
from US$2.37
|
-
|
Buy Now | |
Avnet America
from US$2.41
|
-
|
Buy Now | |
RS Americas
from US$2.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
USB Compatible Charge Current Settings |
Programmable Safety Charge Timer |
Temperature Monitor |
Thermal Regulation |
Automatic Re-Charge |
Automatic End-of-Charge Control |
Status & Fault Indicators |
–40°C to +85°C Ambient Operating Temperature Range |
Linear Mode | True |
---|---|
# of cells | 1 |
Int/Ext FET | Int |
Vin Max (V) | 5.5 |
Vin Min (V) | 4.5 |
Voltage Regulation Accuracy (%) | 0.5 |
Temperature Monitor | Yes |
Charge Safety Timers | Yes |
Max. Thermal Regulation | Yes |
Pins | Packaging | 16 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tube (91) |
Data Sheets |
---|
MCP73853/5 Data Sheet |
Application Notes |
---|
AN947 - Power Management in Portable Applications: Charging |
AN971 - USB Port-Powered Li-Ion/Li-Polymer Battery Charging |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0417 |
Shipping Weight (kg) | 0.076923 |
Lead Count | 16 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
USB Li-Ion/LiPolymer Battery Chargers with Safety Timers and Thermal Monitors | Microchip Technology |
Li+/Li-Poly 1Cell Charge Mgmt Contr 4,1/ | Schukat Electronic |
Ic,battery Management,llcc,16Pin,plastic Rohs Compliant: Yes |Microchip MCP73853-I/ML | Newark Electronics |
5.5 V USB Compatible Li-Ion/Li-Polymer Charge Management Controller - QFN-16 | Future Electronics |
Charge Controller Li-Ion/Li-Pol 100mA 4.1V/4.2V 16-Pin QFN EP Tube | Avnet America |
Li-Ion Charge Controller USB Temp. QFN16 | Microchip Technology Inc. MCP73853-I/ML | RS Americas |
Where can I find additional details, specifications and documents for a MCP73853-I/ML?
Additional datasheets, footprints and schematics for MCP73853-I/ML are listed on our Part Details page. You can also find images and similar parts to MCP73853-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP73853-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP73853-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP73853-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the MCP73853-I/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP73853-I/ML have stock available?
Authorised distributors including Microchip Technology, Schukat Electronic, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCP73853-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP73853-I/ML often in real-time on the comparison pages.
What if I can't find stock of MCP73853-I/ML?
You can fill out our help required form which you can use to request a quote for MCP73853-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.