Status: | Active |
---|---|
Series: | MCP73833 |
RoHS: | Compliant |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$1.27
|
-
|
Buy Now |
High accuracy preset output voltage regulation |
Regulated output voltage options |
User-programmable charge current up to 1A |
Two open-drain Status outputs |
Preconditioning and end-of-charge ratio options |
Under-voltage lockout |
Power Good output |
Linear Mode | True |
---|---|
# of cells | 1 |
Int/Ext FET | Int |
Vin Max (V) | 6.0 |
Vin Min (V) | 3.75 |
Voltage Regulation Accuracy (%) | 0.75 |
Temperature Monitor | Yes |
Charge Safety Timers | Yes |
Max. Thermal Regulation | Yes |
Pins | Packaging | 10 | DFN |
Temp Range | -40C to +85C |
Packing Media | Tube (120) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0239 |
Shipping Weight (kg) | 0.041667 |
Lead Count | 10 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
Single Cell Li-Ion/Li-Polymer Charge Mgmt. Controller | Microchip Technology |
Where can I find additional details, specifications and documents for a MCP73833-B6I/MF?
Additional datasheets, footprints and schematics for MCP73833-B6I/MF are listed on our Part Details page. You can also find images and similar parts to MCP73833-B6I/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP73833-B6I/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP73833-B6I/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP73833-B6I/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP73833-B6I/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP73833-B6I/MF have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for MCP73833-B6I/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP73833-B6I/MF often in real-time on the comparison pages.
What if I can't find stock of MCP73833-B6I/MF?
You can fill out our help required form which you can use to request a quote for MCP73833-B6I/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.