Status: | Active |
---|---|
Series: | MCP73826 |
RoHS: | Compliant |
Shutdown Current: 0.4uA (Typical) |
Operating Current: 260uA (Typical) |
No Inductor Required |
1% Overall System Accuracy |
Foldback Current Limiting |
–20C to +85C Ambient Operating Temperature Range |
Linear Mode | True |
---|---|
# of cells | 1 |
Int/Ext FET | Ext |
Vin Max (V) | 5.5 |
Vin Min (V) | 4.5 |
Voltage Regulation Accuracy (%) | 1 |
Temperature Monitor | No |
Charge Safety Timers | No |
Max. Thermal Regulation | No |
Data Sheets |
---|
MCP73826 Datasheet |
Application Notes |
---|
AN947 - Power Management in Portable Applications: Charging |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
User Guides |
---|
MCP7382X Evaluation Kit User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Ic,battery Management,cmos,tsop,6Pin,plastic Rohs Compliant: Yes |Microchip MCP73826-4.1VCHTR | Newark Electronics |
Linear Charge Management Li-Ion 4.1V 6-Pin SOT-23 T/R | Avnet America |
Microchip MCP73826-4.1VCHTR, Battery Charge Controller Lithium-Ion,6-Pin SOT-23A | Microchip Technology Inc. MCP73826-4.1VCHTR | RS Americas |
Where can I find additional details, specifications and documents for a MCP73826-4.1VCHTR?
Additional datasheets, footprints and schematics for MCP73826-4.1VCHTR are listed on our Part Details page. You can also find images and similar parts to MCP73826-4.1VCHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP73826-4.1VCHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP73826-4.1VCHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP73826-4.1VCHTR you can contact the distributor directly for product support, shipping queries etc.
Is the MCP73826-4.1VCHTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP73826-4.1VCHTR have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, EBV Elektronik and Avnet Silica have stock available or on a lead time for MCP73826-4.1VCHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP73826-4.1VCHTR often in real-time on the comparison pages.
What if I can't find stock of MCP73826-4.1VCHTR?
You can fill out our help required form which you can use to request a quote for MCP73826-4.1VCHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.