Status: | Active |
---|---|
Series: | MCP73812 |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$0.53
|
8,998
in stock
|
Buy Now |
+/1% Voltage regulation accuracy |
4.2V Regulated voltage output |
On-chip thermal regulation |
Resistor-programmable charge current (up to 500ma) |
Linear Mode | True |
---|---|
# of cells | 1 |
Int/Ext FET | Int |
Vin Max (V) | 6 |
Vin Min (V) | 3.75 |
Voltage Regulation Accuracy (%) | 1 |
Temperature Monitor | No |
Charge Safety Timers | No |
Max. Thermal Regulation | Yes |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
SINGLE CELL, LI-LON/LI-POLYMER CHG MGMT SYSTEM | Microchip Technology |
Where can I find additional details, specifications and documents for a MCP73812T-435I/OT?
Additional datasheets, footprints and schematics for MCP73812T-435I/OT are listed on our Part Details page. You can also find images and similar parts to MCP73812T-435I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP73812T-435I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP73812T-435I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP73812T-435I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP73812T-435I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP73812T-435I/OT have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for MCP73812T-435I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP73812T-435I/OT often in real-time on the comparison pages.
What if I can't find stock of MCP73812T-435I/OT?
You can fill out our help required form which you can use to request a quote for MCP73812T-435I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.