Status: | Active |
---|---|
Series: | MCP73812 |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
3,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
18,124
in stock
|
Buy Now | |
element14
from US$0.58
|
18,124
in stock
|
Buy Now | |
Farnell
from US$0.55
|
18,124
in stock
|
Buy Now | |
Schukat Electronic
from US$0.56
|
580
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Microchip Technology
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
+/1% Voltage regulation accuracy |
4.2V Regulated voltage output |
On-chip thermal regulation |
Resistor-programmable charge current (up to 500ma) |
Linear Mode | True |
---|---|
# of cells | 1 |
Int/Ext FET | Int |
Vin Max (V) | 6 |
Vin Min (V) | 3.75 |
Voltage Regulation Accuracy (%) | 1 |
Temperature Monitor | No |
Charge Safety Timers | No |
Max. Thermal Regulation | Yes |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Batt Charger, Li-Ion/Pol, 0.5A, Sot-23-5 | Newark Electronics |
IC, LI-ION/LI-POLY CHARGER, SOT23-5 | element14 |
Li-Ion/Polymer battery charger 4.2V | RS |
Li+/Li-Poly 1Cell Charge Mgmt Contr 4,2V | Schukat Electronic |
MCP73812 Series 6 V Single-Cell Li-Ion/Li-Polymer Battery Charge Controller | Future Electronics |
Charge Management Controller Li-Ion/Li-Pol 500mA 4.2V 5-Pin SOT-23 T/R | Avnet America |
SINGLE CELL, LI-LON/LI-POLYMER CHG MGMT SYSTEM | Microchip Technology |
SOT23 SIMPLE LOW-COST INTEGRATED LI-ION/LI-POLY CHARGE MGNT CONTROLLER, 4.2V VRE | Microchip Technology Inc. MCP73812T-420I/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP73812T-420I/OT?
Additional datasheets, footprints and schematics for MCP73812T-420I/OT are listed on our Part Details page. You can also find images and similar parts to MCP73812T-420I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP73812T-420I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP73812T-420I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP73812T-420I/OT fall under?
The MCP73812T-420I/OT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Battery Management > Battery Charger ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP73812T-420I/OT when available in the Battery Charger ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP73812T-420I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP73812T-420I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP73812T-420I/OT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for MCP73812T-420I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP73812T-420I/OT often in real-time on the comparison pages.
What if I can't find stock of MCP73812T-420I/OT?
You can fill out our help required form which you can use to request a quote for MCP73812T-420I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.