Status: | Active |
---|---|
Series: | MCP73811 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
11,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
38,730
in stock
|
Buy Now | |
element14
from US$0.56
|
38,730
in stock
|
Buy Now | |
Farnell
from US$0.53
|
38,730
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
2,942
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
2,232
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
Microchip Technology
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
+/1% Voltage regulation accuracy |
4.2V Regulated voltage output |
On-chip thermal regulation |
Logic-selectable charge current (85mA or 450mA) |
Only two external ceramic capacitors required to implement complete charging solution |
Linear Mode | True |
---|---|
# of cells | 1 |
Int/Ext FET | Int |
Vin Max (V) | 6 |
Vin Min (V) | 3.75 |
Voltage Regulation Accuracy (%) | 1 |
Temperature Monitor | No |
Charge Safety Timers | No |
Max. Thermal Regulation | Yes |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Ic, Batt Mgmt, Li-Ion/Li-Poly, Sot23-5 | Newark Electronics |
IC, BATT MGMT, LI-ION/LI-POLY, SOT23-5 | element14 |
Li-Ion/Polymer battery charger 4.2V | RS |
Microchip Battery Charge Management Controller 4.2V | Distrelec |
IC: PMIC | Transfer Multisort Elektronik |
MCP73811 Series 6 V Single-Cell Li-Ion/Li-Polymer Battery Charge Controller | Future Electronics |
Battery Charger IC, 1 Cells, Li-Ion, Li-Pol, 6 V, 4.2 V, 450 mA, 5 Pins, SOT-23 | Avnet America |
SINGLE CELL, LI-LON/LO-POLYMER CHG MGMT SYSTEM | Microchip Technology |
SOT23 SIMPLE LOW-COST INTEGRATED LI-ION/LI-POLY CHARGE MGNT CONTROLLER, 4.2V VRE | Microchip Technology Inc. MCP73811T-420I/OT | RS Americas |
Charge Management Controller Li-Ion/Li-Pol 450mA 4.2V 5-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCP73811T-420I/OT?
Additional datasheets, footprints and schematics for MCP73811T-420I/OT are listed on our Part Details page. You can also find images and similar parts to MCP73811T-420I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP73811T-420I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP73811T-420I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP73811T-420I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP73811T-420I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP73811T-420I/OT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for MCP73811T-420I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP73811T-420I/OT often in real-time on the comparison pages.
What if I can't find stock of MCP73811T-420I/OT?
You can fill out our help required form which you can use to request a quote for MCP73811T-420I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.