Status: | Active |
---|---|
Series: | MCP73213 |
RoHS: | Compliant |
Complete Linear Charge Management Controller:- Integrated Input Overvoltage Protection- Integrated Pass Transistor- Integrated Current Sense- Integrated Reverse Discharge Protection |
Constant Current / Constant Voltage Operationwith Thermal Regulation |
Resistor Programmable Fast Charge Current: 130 mA - 1100 mA |
4.15V Undervoltage Lockout (UVLO) |
18V Absolute Maximum Input |
Overvoltage Protection (OVP): 13V |
Preconditioning of Deeply Depleted Cells- Available options: 10% or Disable |
Battery Charge Voltage Options:- 8.20V, 8.40V, 8.7V or 8.8V |
Packaging: DFN-10 (3 mm x 3 mm) |
Linear Mode | True |
---|---|
# of cells | 2 |
Int/Ext FET | Int |
Vin Max (V) | 16 |
Vin Min (V) | 4 |
Voltage Regulation Accuracy (%) | 0.6 |
Temperature Monitor | No |
Charge Safety Timers | Yes |
Max. Thermal Regulation | Yes |
Pins | Packaging | 10 | DFN |
Temp Range | -40C to +85C |
Packing Media | Tube (120) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0239 |
Shipping Weight (kg) | 0.041667 |
Lead Count | 10 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
Dual Cell OVP battery charger | Microchip Technology |
Dual Cell Ovp Battery Charger 10 Dfn 3X3X0.9Mm Tube Rohs Compliant: Yes |Microchip MCP73213-A5JI/MF | Newark Electronics |
Battery Management OVP BATTERY CHARGER DUAL CELL | Future Electronics |
Dual-Cell Li-Ion/Li-Polymer Battery Charge Management Controller with Input Overvoltage Protection13V Input Overvoltage Protection -46dB PSRR 0.2% Load Regulation 1500µA Charging Supply Current Surface Mount 10-Pin DFN Tube | Avnet America |
Dual-Cell Li-Ion/Li-Polymer Battery Charge Management Controller with Input Overvoltage Protection13V Input Overvoltage Protection -46dB PSRR 0.2% Load Regulation 1500�A Charging Supply Current Surface Mount 10-Pin DFN Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a MCP73213-A5JI/MF?
Additional datasheets, footprints and schematics for MCP73213-A5JI/MF are listed on our Part Details page. You can also find images and similar parts to MCP73213-A5JI/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP73213-A5JI/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP73213-A5JI/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP73213-A5JI/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP73213-A5JI/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP73213-A5JI/MF have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MCP73213-A5JI/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP73213-A5JI/MF often in real-time on the comparison pages.
What if I can't find stock of MCP73213-A5JI/MF?
You can fill out our help required form which you can use to request a quote for MCP73213-A5JI/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.