Status: | Active |
---|---|
Series: | MCP73123 |
RoHS: | Compliant |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$1.10
|
-
|
Buy Now |
Integrated Input Overvoltage Protection |
Integrated Pass Transistor |
Integrated Current Sense |
Integrated Reverse Discharge Protection |
Constant Current / Constant Voltage Operation with Thermal Regulation |
Resistor Programmable Fast Charge Current: 130 mA - 1100 mA |
4.15V Undervoltage Lockout (UVLO) |
18V Absolute Maximum Input |
Overvoltage Protection (OVP): 6.5V |
Available options: 10% or Disable |
Packaging: DFN-10 (3 mm x 3 mm) |
Linear Mode | True |
---|---|
# of cells | 1 |
Int/Ext FET | Int |
Vin Max (V) | 16 |
Vin Min (V) | 4 |
Voltage Regulation Accuracy (%) | 0.5 |
Temperature Monitor | No |
Charge Safety Timers | Yes |
Max. Thermal Regulation | Yes |
Pins | Packaging | 10 | DFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP73123/223 Data Sheet |
Application Notes |
---|
AN1276 - Design A Low-Cost Lithium Iron Phosphate (LiFePO4) Battery Charger With MCP73123 |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0239 |
Shipping Weight (kg) | 0.234849 |
Lead Count | 10 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
Single cell OVP LiFEPO3 battery charger | Microchip Technology |
Where can I find additional details, specifications and documents for a MCP73123T-22AI/MF?
Additional datasheets, footprints and schematics for MCP73123T-22AI/MF are listed on our Part Details page. You can also find images and similar parts to MCP73123T-22AI/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP73123T-22AI/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP73123T-22AI/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP73123T-22AI/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP73123T-22AI/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP73123T-22AI/MF have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for MCP73123T-22AI/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP73123T-22AI/MF often in real-time on the comparison pages.
What if I can't find stock of MCP73123T-22AI/MF?
You can fill out our help required form which you can use to request a quote for MCP73123T-22AI/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.