Status: | Active |
---|---|
Series: | MCP6V91U |
RoHS: | Compliant |
Zero Drift architecture |
Maximum offset of only 9 uV |
Maximum offset drift of 17 nV/C |
No 1/f noise |
GBWP of 10 MHz |
Enhanced EMI Rejection |
Small SC-70 and SOT-23 packaging |
# Per Package | 1 |
---|---|
GBWP (kHz) | 10000 |
VOS Max. (uV) | 9 |
Supply Voltage Min. (V) | 2.4 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 1100 |
Iq Max (uA) | 1600 |
Input Voltage Noise Density (nV/rt(Hz)) | 11 |
PSRR Min (dB) | 117 |
CMRR Min (dB) | 118 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 2 |
PM (deg) | 60 |
Isc (mA) | 40 |
Slew Rate (V/µs) | 9.5 |
Pins | Packaging | 5 | SC70 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6V91/MCP6V91U/MCP6V92/MCP6V94 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6V91/1U/2/4 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0063 |
Shipping Weight (kg) | 0.033333 |
Lead Count | 5 |
Package Type | SC70 |
Soldering Composition | NiPdAu |
10 MHz Zero Drift Op Amp | Microchip Technology |
Single, Zero-Drift Op Amp, E Temp 5 Sc70 T/R Rohs Compliant: Yes |Microchip MCP6V91UT-E/LTY | Newark Electronics |
Precision Amplifiers Zero Drift Op Amp Single, E Temp | Future Electronics |
Op Amp Single Zero Drift R-R I/O 5.5V 5-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP6V91UT-E/LTY?
Additional datasheets, footprints and schematics for MCP6V91UT-E/LTY are listed on our Part Details page. You can also find images and similar parts to MCP6V91UT-E/LTY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6V91UT-E/LTY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6V91UT-E/LTY price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6V91UT-E/LTY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6V91UT-E/LTY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6V91UT-E/LTY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCP6V91UT-E/LTY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6V91UT-E/LTY often in real-time on the comparison pages.
What if I can't find stock of MCP6V91UT-E/LTY?
You can fill out our help required form which you can use to request a quote for MCP6V91UT-E/LTY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.