Status: | Active |
---|---|
Series: | MCP6V91 |
RoHS: | Compliant |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.47
|
20,573
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
20,573
in stock
|
Buy Now | |
element14
from US$1.53
|
20,573
in stock
|
Buy Now | |
Microchip Technology
from US$1.41
|
19,970
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
2,748
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.16
|
7
in stock
|
Buy Now | |
Future Electronics
from US$1.71
|
-
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zero Drift architecture |
Maximum offset of only 9 uV |
Maximum offset drift of 17 nV/C |
No 1/f noise |
GBWP of 10 MHz |
Enhanced EMI Rejection |
Small SC-70 and SOT-23 packaging |
# Per Package | 1 |
---|---|
GBWP (kHz) | 10000 |
VOS Max. (uV) | 9 |
Supply Voltage Min. (V) | 2.4 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 1100 |
Iq Max (uA) | 1600 |
Input Voltage Noise Density (nV/rt(Hz)) | 11 |
PSRR Min (dB) | 117 |
CMRR Min (dB) | 118 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 2 |
PM (deg) | 60 |
Isc (mA) | 40 |
Slew Rate (V/µs) | 9.5 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6V91/MCP6V91U/MCP6V92/MCP6V94 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6V91/1U/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Operational Amplifier, Zero Drift, 10 Mhz, 1, 9.5 V/ S, 2.4V To 5.5V, Sot-23, 5 Rohs Compliant: Yes |Microchip MCP6V91T-E/OT | Newark Electronics |
OP-AMP, 10MHZ, 9.5V/US, 9UV, SOT-23-5 | element14 |
10 MHz Zero Drift Op Amp | Microchip Technology |
IC: operational amplifier | Transfer Multisort Elektronik |
SINGLE, ZERO-DRIFT OP AMP, E TEMP | Future Electronics |
Op Amp Single Zero Drift R-R I/O 5.5V 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP6V91T-E/OT?
Additional datasheets, footprints and schematics for MCP6V91T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP6V91T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6V91T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6V91T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6V91T-E/OT fall under?
The MCP6V91T-E/OT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6V91T-E/OT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6V91T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6V91T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6V91T-E/OT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Chip One Stop have stock available or on a lead time for MCP6V91T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6V91T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6V91T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP6V91T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.