Status: | Active |
---|---|
Series: | MCP6V82 |
RoHS: | Compliant |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.97
|
100
in stock
|
Buy Now | |
Microchip Technology
from US$1.91
|
6,860
in stock
|
Buy Now | |
element14
from US$2.03
|
100
in stock
|
Buy Now | |
Future Electronics
from US$2.16
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
10
in stock
|
Buy Now | |
Avnet America
from US$2.56
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zero Drift architecture |
Maximum offset of only 9 uV |
Maximum offset drift of 20 nV/C |
No 1/f noise |
GBWP of 5 MHz |
Enhanced EMI Rejection |
Small 2x3 TDFN and MSOP packaging |
# Per Package | 2 |
---|---|
GBWP (kHz) | 5000 |
VOS Max. (uV) | 9 |
Supply Voltage Min. (V) | 2.2 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 500 |
Iq Max (uA) | 770 |
Input Voltage Noise Density (nV/rt(Hz)) | 13 |
PSRR Min (dB) | 117 |
CMRR Min (dB) | 118 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 2 |
PM (deg) | 60 |
Isc (mA) | 40 |
Slew Rate (V/µs) | 4 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP6V81/MCP6V81U/MCP6V82/MCP6V84 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6V81/1U/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
5 MHz Dual Zero Drift Op Amp | Microchip Technology |
OP-AMP, 5MHZ, 4V/US, 9UV, MSOP-8 | element14 |
DUAL, ZERO-DRIFT OP AMP, E TEMP | Future Electronics |
Op-Amp, 5Mhz, 4V/Us, 9Uv, Msop-8 | Newark Electronics |
OP Amp Dual Zero Drift R-R I/O 5.5V 8-Pin MSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MCP6V82-E/MS?
Additional datasheets, footprints and schematics for MCP6V82-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP6V82-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6V82-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6V82-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6V82-E/MS fall under?
The MCP6V82-E/MS is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6V82-E/MS when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6V82-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6V82-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6V82-E/MS have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for MCP6V82-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6V82-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP6V82-E/MS?
You can fill out our help required form which you can use to request a quote for MCP6V82-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.