Status: | Active |
---|---|
Series: | MCP6V71 |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.47
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.10
|
59,527
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
3,772
in stock
|
Buy Now | |
element14
from US$1.20
|
3,772
in stock
|
Buy Now | |
Farnell
from US$1.14
|
3,772
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
2,069
in stock
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zero Drift architecture |
Maximum offset of only 8 uV |
Maximum offset drift of 15 nV/C |
No 1/f noise |
GBWP of 2 MHz |
Enhanced EMI Rejection |
Small SC-70 and SOT-23 packaging |
# Per Package | 1 |
---|---|
GBWP (kHz) | 2000 |
VOS Max. (uV) | 8 |
Supply Voltage Min. (V) | 2.0 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 170 |
Iq Max (uA) | 260 |
Input Voltage Noise Density (nV/rt(Hz)) | 21 |
PSRR Min (dB) | 115 |
CMRR Min (dB) | 117 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 60 |
Isc (mA) | 26 |
Slew Rate (V/µs) | 1 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6V71/1U/2/4 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6V71/1U/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
2MHz Zero Drift Dedicated Single Op Amp | Microchip Technology |
Operational Amplifier, 2 Mhz, 1, 1 V/ S, 2V To 5.5V, Sot-23, 5 Rohs Compliant: Yes |Microchip MCP6V71T-E/OT | Newark Electronics |
OP-AMP, SINGLE, 2MHZ, 1V/US, SOT-23-5 | element14 |
Op Amp Single Channel 2MHz 1V/us SOT23-5 | RS |
OP Amp Single Zero Drift R-R I/O 5.5V 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP6V71T-E/OT?
Additional datasheets, footprints and schematics for MCP6V71T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP6V71T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6V71T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6V71T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6V71T-E/OT fall under?
The MCP6V71T-E/OT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6V71T-E/OT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6V71T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6V71T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6V71T-E/OT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MCP6V71T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6V71T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6V71T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP6V71T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.