Status: | Active |
---|---|
Series: | MCP6V67 |
RoHS: | Compliant |
Prices starting from US$1.25
Zero-Drift architecture |
Maximum offset of only 25 uV |
Maximum offset drift of 150 nV/C |
No 1/f noise |
GBWP of 1 MHz |
Enhanced EMI Rejection |
Small MSOP and 2x3 TDFN packaging |
# Per Package | 2 |
---|---|
GBWP (kHz) | 1000 |
VOS Max. (uV) | 25 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 80 |
Iq Max (uA) | 130 |
Input Voltage Noise Density (nV/rt(Hz)) | 26 |
PSRR Min (dB) | 110 |
CMRR Min (dB) | 111 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 60 |
Isc (mA) | 23 |
Slew Rate (V/µs) | 0.45 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP6V66/6U/7/9 80 uA, 1 MHz Zero-Drift Op Amps |
Board Design Files |
---|
SPICE Model for MCP6V66/6U/7/9 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
1 MHz Dual Zero Drift Op Amp | Microchip Technology |
OP Amp Dual 0.45V/us@1.8V to 5.5V 1.8V to 5.5V 8-Pin TDFN EP T/R | Avnet America |
Dual, Zero-Drift Op Amp, E Temp 8 Tdfn 2X3X0.8Mm T/R Rohs Compliant: Yes |Microchip MCP6V67T-E/MNY | Newark Electronics |
Amplifier Circuit DUAL ZERO-DRIFT OP AMP | Future Electronics |
OPAMP, 1MHZ, -40 TO 125DEGC | element14 |
Where can I find additional details, specifications and documents for a MCP6V67T-E/MNY?
Additional datasheets, footprints and schematics for MCP6V67T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP6V67T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6V67T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6V67T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6V67T-E/MNY fall under?
The MCP6V67T-E/MNY is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6V67T-E/MNY when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6V67T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6V67T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6V67T-E/MNY have stock available?
Authorised distributors including Microchip Technology, Avnet America, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for MCP6V67T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6V67T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP6V67T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP6V67T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.