Status: | Active |
---|---|
Series: | MCP6V66U |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
1,367
in stock
|
Buy Now | |
Microchip Technology
from US$0.82
|
22,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
1,367
in stock
|
Buy Now | |
element14
from US$0.88
|
1,367
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.21
|
55
in stock
|
Buy Now | |
Avnet America
from US$1.08
|
50
in stock
|
Buy Now |
Zero-Drift Architecture |
Maximum offset of only 25 uV |
Maximum offset drift of 150 nV/C |
No 1/f noise |
GBWP of 1 MHz |
Enhanced EMI Rejection |
Small SC70 and SOT-23 packaging |
# Per Package | 1 |
---|---|
GBWP (kHz) | 1000 |
VOS Max. (uV) | 25 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 80 |
Iq Max (uA) | 130 |
Input Voltage Noise Density (nV/rt(Hz)) | 26 |
PSRR Min (dB) | 110 |
CMRR Min (dB) | 111 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 60 |
Isc (mA) | 23 |
Slew Rate (V/µs) | 0.45 |
Pins | Packaging | 5 | SC70 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6V66/6U/7/9 80 uA, 1 MHz Zero-Drift Op Amps |
Board Design Files |
---|
SPICE Model for MCP6V66/6U/7/9 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0063 |
Shipping Weight (kg) | 0.033333 |
Lead Count | 5 |
Package Type | SC70 |
Soldering Composition | NiPdAu |
1 MHz Zero Drift Dedicated Single Op Amp | Microchip Technology |
Op-Amp, 1Mhz, -40 To 125Deg C, Sc-70 | Newark Electronics |
OPAMP, 1MHZ, -40 TO 125DEGC | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Single 0.45V/us@1.8V to 5.5V 1.8V to 5.5V 5-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP6V66UT-E/LTY?
Additional datasheets, footprints and schematics for MCP6V66UT-E/LTY are listed on our Part Details page. You can also find images and similar parts to MCP6V66UT-E/LTY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6V66UT-E/LTY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6V66UT-E/LTY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6V66UT-E/LTY fall under?
The MCP6V66UT-E/LTY is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6V66UT-E/LTY when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6V66UT-E/LTY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6V66UT-E/LTY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6V66UT-E/LTY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MCP6V66UT-E/LTY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6V66UT-E/LTY often in real-time on the comparison pages.
What if I can't find stock of MCP6V66UT-E/LTY?
You can fill out our help required form which you can use to request a quote for MCP6V66UT-E/LTY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.