Status: | Active |
---|---|
Series: | MCP6V37 |
RoHS: | Compliant |
Zero-Drift architecture |
Maximum offset of only 25 uV |
Maximum offset drift of only 150 nV/C |
No 1/f noise |
Less than 38 uW of power consumption with 300 kHz bandwidth |
Small MSOP and 2x3 TDFN packaging |
# Per Package | 2 |
---|---|
GBWP (kHz) | 300 |
VOS Max. (uV) | 25 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 21 |
Iq Max (uA) | 34 |
Input Voltage Noise Density (nV/rt(Hz)) | 50 |
PSRR Min (dB) | 110 |
CMRR Min (dB) | 110 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 5 |
PM (deg) | 70 |
Isc (mA) | 21 |
Slew Rate (V/µs) | 0.13 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP6V36/6U/7/9 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6V36/6U/7/9 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Dual and Quad 300kHz Reduced Test Zero Drift Op Amp | Microchip Technology |
OP Amp Dual 0.13V/us@1.8V to 5.5V 1.8V to 5.5V 8-Pin MSOP Tube | Avnet America |
MCP6V37 Series 5.5 V 0.13V/╡s 21 ╡A 300 kHz Zero-Drift Op Amps - MSOP-8 | Future Electronics |
OPAMP, 300KHZ, -40 TO 125DEG C | Farnell |
Msop Dual, Zero-Drift Op Amp, E Temp Rohs Compliant: Yes |Microchip MCP6V37-E/MS | Newark Electronics |
Dual, Zero-Drift Op Amp, E Temp | Mouser Electronics |
Where can I find additional details, specifications and documents for a MCP6V37-E/MS?
Additional datasheets, footprints and schematics for MCP6V37-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP6V37-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6V37-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6V37-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6V37-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6V37-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6V37-E/MS have stock available?
Authorised distributors including Microchip Technology, Avnet America, Chip One Stop, Future Electronics and Farnell have stock available or on a lead time for MCP6V37-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6V37-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP6V37-E/MS?
You can fill out our help required form which you can use to request a quote for MCP6V37-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.