Status: | Active |
---|---|
Series: | MCP6V28 |
RoHS: | Compliant |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.62
|
9,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
-
|
Buy Now | |
Future Electronics
from US$2.13
|
-
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
RS Americas
from US$2.56
|
-
|
Buy Now | |
element14
from US$1.77
|
-
|
Buy Now |
VOS Drift: ±50 nV/°C (maximum) |
VOS: ±2 µV (maximum) |
AOL: 133 dB (minimum) |
PSRR: 125 dB (minimum) |
CMRR: 125 dB (minimum) |
Eni: 1 µVp-p (typical), f = 0.1 Hz to 10 Hz |
Eni: 0.32 µVp-p (typical), f = 0.01 Hz to 1 Hz |
IQ: 620 µA/amplifier (typical) |
Wide Supply Voltage Range: 2.3V to 5.5V |
Chip Select Pin |
Rail-to-Rail Input/Output |
Gain Bandwidth Product: 2 MHz (typical) |
Unity Gain Stable |
Available in Single and Dual |
Extended Temperature Range: -40°C to +125°C |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 2000 |
VOS Max. (uV) | 2 |
Supply Voltage Min. (V) | 2.3 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 620 |
Iq Max (uA) | 800 |
Input Voltage Noise Density (nV/rt(Hz)) | 50 |
PSRR Min (dB) | 125 |
CMRR Min (dB) | 125 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 7 |
PM (deg) | 65 |
Isc (mA) | 22 |
Slew Rate (V/µs) | 1 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP6V26/7/8 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6V26/7/8 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Single, Auto-Zero Op Amp with Chip Select, E Temp | Microchip Technology |
Op Amp, 2Mhz, 1V/S, 2V, Msop-8 | Newark Electronics |
MCP6V28 Series 2 MHz 620 ╡A Auto-Zero Surface Mount Operational Amplifier-MSOP-8 | Future Electronics |
OP Amp Single GP R-R I/O 5.5V 8-Pin MSOP Tube | Avnet America |
Microchip MCP6V28-E/MS Op Amp, 2MHz Rail-Rail, 2.3 - 5.5 V, 8-Pin MSOP | Microchip Technology Inc. MCP6V28-E/MS | RS Americas |
OP AMP, 620UA, 2MHZ, 8MSOP | element14 |
Where can I find additional details, specifications and documents for a MCP6V28-E/MS?
Additional datasheets, footprints and schematics for MCP6V28-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP6V28-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6V28-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6V28-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6V28-E/MS fall under?
The MCP6V28-E/MS is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6V28-E/MS when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6V28-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6V28-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6V28-E/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6V28-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6V28-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP6V28-E/MS?
You can fill out our help required form which you can use to request a quote for MCP6V28-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.