Status: | Active |
---|---|
Series: | MCP6V19 |
RoHS: | Compliant |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.34
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.29
|
1,480
in stock
|
Buy Now | |
Newark Electronics
from US$2.43
|
250
in stock
|
Buy Now | |
Avnet America
from US$2.34
|
250
in stock
|
Buy Now | |
element14
from US$2.37
|
140
in stock
|
Buy Now | |
Farnell
from US$2.46
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$1.23
|
25
in stock
|
Buy Now | |
Future Electronics
from US$2.76
|
-
|
Buy Now |
Zero-Drift architecture |
Maximum offset of only 25 uV |
Maximum offset drift of 150 nV/C |
No 1/f noise |
Power consumption as low as 10.4 uW per channel |
Small TSSOP packaging |
# Per Package | 4 |
---|---|
GBWP (kHz) | 80 |
VOS Max. (uV) | 25 |
Supply Voltage Min. (V) | 1.6 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 6.5 |
Iq Max (uA) | 11 |
Input Voltage Noise Density (nV/rt(Hz)) | 102 |
PSRR Min (dB) | 108 |
CMRR Min (dB) | 109 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 5 |
PM (deg) | 70 |
Isc (mA) | 17 |
Slew Rate (V/µs) | 0.03 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (96) |
Data Sheets |
---|
MCP6V16/6U/7/9 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6V16/6U/7/9 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.125 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Dual and Quad 80kHz Reduced Test Zero Drift Op Amp | Microchip Technology |
Tssop Quad, Zero-Drift Op Amp, E Temp Rohs Compliant: Yes |Microchip MCP6V19-E/ST | Newark Electronics |
OP Amp Quad 0.03V/us@1.6V to 5.5V 1.6V to 5.5V 14-Pin TSSOP T/R | Avnet America |
OPAMP, 80MHZ, -40 TO 125DEG C | element14 |
Microchip, MCP6V19-E/ST | RS |
MCP6V19 Series 5.5 V 0.03V/╡s 6.5 ╡A 80 kHz Zero-Drift Op Amps - TSSOP-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MCP6V19-E/ST?
Additional datasheets, footprints and schematics for MCP6V19-E/ST are listed on our Part Details page. You can also find images and similar parts to MCP6V19-E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6V19-E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6V19-E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6V19-E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6V19-E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6V19-E/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MCP6V19-E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6V19-E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP6V19-E/ST?
You can fill out our help required form which you can use to request a quote for MCP6V19-E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.