Status: | Active |
---|---|
Series: | MCP6V17 |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.30
|
920
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
50
in stock
|
Buy Now | |
Avnet America
from US$1.74
|
50
in stock
|
Buy Now | |
Future Electronics
from US$1.87
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
10
in stock
|
Buy Now | |
element14
from US$1.50
|
-
|
Buy Now | |
Farnell
from US$1.44
|
-
|
Buy Now |
Zero-Drift architecture |
Maximum offset of only 25 uV |
Maximum offset drift of 150 nV/C |
No 1/f noise |
Power consumption as low as 10.4 uW per channel |
Small MSOP and 2x3 DFN packaging |
# Per Package | 2 |
---|---|
GBWP (kHz) | 80 |
VOS Max. (uV) | 25 |
Supply Voltage Min. (V) | 1.6 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 6.5 |
Iq Max (uA) | 11 |
Input Voltage Noise Density (nV/rt(Hz)) | 102 |
PSRR Min (dB) | 108 |
CMRR Min (dB) | 109 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 5 |
PM (deg) | 70 |
Isc (mA) | 17 |
Slew Rate (V/µs) | 0.03 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP6V16/6U/7/9 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6V16/6U/7/9 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Dual and Quad 80kHz Reduced Test Zero Drift Op Amp | Microchip Technology |
Tdfn Dual, Zero-Drift Op Amp, E Temp Rohs Compliant: Yes |Microchip MCP6V17T-E/MNY | Newark Electronics |
OP Amp Dual 0.03V/us@1.6V to 5.5V 1.6V to 5.5V 8-Pin TDFN EP T/R | Avnet America |
MCP6V17 Series 5.5 V 0.03V/╡s 6.5 uA 80 kHz Zero-Drift Op Amps - TDFN-8 | Future Electronics |
Microchip, MCP6V17T-E/MNY | RS |
OPAMP, 80MHZ, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a MCP6V17T-E/MNY?
Additional datasheets, footprints and schematics for MCP6V17T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP6V17T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6V17T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6V17T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6V17T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6V17T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6V17T-E/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Future Electronics and Chip One Stop have stock available or on a lead time for MCP6V17T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6V17T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP6V17T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP6V17T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.