Status: | Active |
---|---|
Series: | MCP6V11 |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.12
|
37,033
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
6,446
in stock
|
Buy Now | |
element14
from US$1.19
|
6,446
in stock
|
Buy Now | |
Farnell
from US$1.13
|
6,446
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zero Drift architecture |
Maximum offset of only 8 uV |
Maximum offset drift of 50 nV/C |
No 1/f noise |
Low Power operation |
Small SC-70 and SOT-23 packaging |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 80 |
VOS Max. (uV) | 8 |
Supply Voltage Min. (V) | 1.6 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 7.5 |
Iq Max (uA) | 11 |
Input Voltage Noise Density (nV/rt(Hz)) | 102 |
PSRR Min (dB) | 118 |
CMRR Min (dB) | 119 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 5 |
PM (deg) | 70 |
Isc (mA) | 17 |
Slew Rate (V/µs) | 0.03 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6V11/1U/2/4 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6V11/1U/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Single, Zero Drift Op Amp, E Temp | Microchip Technology |
Operational Amplifier, Single, 80 Khz, 1, 0.03 V/ S, 1.6V To 5.5V, Sot-23, 5 Rohs Compliant: Yes |Microchip MCP6V11T-E/OT | Newark Electronics |
OP AMP, 5.5VIN, 80KHZ, 5SOT23 | element14 |
Op Amp,80kHz,0.03V/uS,RRIO,SOT23-5 | RS |
MCP6V11 Series 5.5 V 80 kHz Zero Drift Operational Amplifier - SOT-23-5 | Future Electronics |
SP Amp Zero Drift Amplifier Single R-R I/O 5.5V 5-Pin SOT-23 T/R | Avnet America |
Microchip MCP6V11T-E/OT Op Amp, 80kHz Rail-Rail, 1.6 to 5.5 V, 5-Pin SOT-23 | Microchip Technology Inc. MCP6V11T-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP6V11T-E/OT?
Additional datasheets, footprints and schematics for MCP6V11T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP6V11T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6V11T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6V11T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6V11T-E/OT fall under?
The MCP6V11T-E/OT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6V11T-E/OT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6V11T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6V11T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6V11T-E/OT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MCP6V11T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6V11T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6V11T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP6V11T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.